Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM1SR-0505SJZ

Description
DC DC CONVERTER 5V 750MW
Datasheet
Description
DC DC CONVERTER 5V 750MW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - AM1SR-0505SJZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
AM1SR-0505SJZ
Power Supplies - Board Mount - DC DC Converters AM1SR-0505SJZ
DC DC CONVERTER 5V 750MW

DC DC CONVERTER 5V 750MW

Supplier's Site
Dc-Dc Converter, 5V, 0.15A Rohs Compliant Aimtec - 88AH6003 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.15A Rohs Compliant Aimtec
88AH6003
Dc-Dc Converter, 5V, 0.15A Rohs Compliant Aimtec 88AH6003
DC-DC CONVERTER, 5V, 0.15A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 0.15A ROHS COMPLIANT: YES

Supplier's Site
Dc-Dc Converter, 5V, 0.15A; Power Supply Approvals Aimtec - 25AK2854 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.15A; Power Supply Approvals Aimtec
25AK2854
Dc-Dc Converter, 5V, 0.15A; Power Supply Approvals Aimtec 25AK2854
DC-DC CONVERTER, 5V, 0.15A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.15A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:150mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number AM1SR-0505SJZ 88AH6003 25AK2854
Product Name Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 0.15A Rohs Compliant Aimtec Dc-Dc Converter, 5V, 0.15A; Power Supply Approvals Aimtec
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Applications ITE (Commercial)
Operating Temperature -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details