The AM1LS-JZ is a 1W SMD DC/DC converter designed for a wide range of applications including instrumentation, industrial controls, communication, and IoT. It operates within a standard input voltage range of 5-24VDC and provides output voltages from 3.3V to 24V. The device features high isolation levels of 1500VDC and 3000VDC, ensuring improved reliability and safety for system designs. With an operating temperature range of -40°C to +105°C and full power capability up to 100°C, the AM1LS-JZ is suitable for demanding environments. The converter also includes continuous short circuit protection and achieves efficiency levels of up to 85%. Its compact footprint and low profile case height of 7.25mm make it an ideal choice for space-constrained applications. The product is RoHS compliant, aligning with environmental standards.
DC/DC POWER CONVERTER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK8435 |
| Product Name | Dc/dc Power Converter Rohs Compliant Aimtec |
| Regulatory Compliance | RoHS Compliant |