The Aimtec AM1LS-JZ is a compact SMD DC/DC power converter designed for a wide range of applications including instrumentation, industrial controls, communication, and IoT. It operates within a standard input voltage range of 5-24VDC and provides an output voltage range of 3.3-24VDC. The device features high isolation levels of 1500VDC and 3000VDC, ensuring enhanced reliability and safety for system designs. With an operating temperature range of -40°C to +105°C and full power capability up to 100°C, the AM1LS-JZ is suitable for demanding environments. It offers continuous short circuit protection and has a mean time between failures (MTBF) of 3,500,000 hours, indicating robust performance. The converter achieves efficiency levels of up to 85% and has a low profile case height of 7.25mm, making it ideal for space-constrained applications.
DC/DC POWER CONVERTER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK8326 |
| Product Name | Dc/dc Power Converter Rohs Compliant Aimtec |
| Regulatory Compliance | RoHS Compliant |