The Aimtec AM1LS-JZ is a 1W SMD DC/DC converter designed for a wide range of applications including instrumentation, industrial controls, communication, and IoT. It operates within a standard input voltage range of 5-24VDC and provides an output voltage of 3.3-24V. The converter features high isolation levels of 1500VDC and 3000VDC, ensuring enhanced reliability and safety for system designs. It supports operating temperatures from -40°C to +105°C, maintaining full power output up to 100°C. The device has a compact footprint with a low profile height of 7.25mm and offers efficiency ratings of up to 85%. Continuous short circuit protection is included, making it suitable for various demanding environments.
DC/DC POWER CONVERTER ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK8227 |
| Product Name | Dc/dc Power Converter Rohs Compliant Aimtec |
| Regulatory Compliance | RoHS Compliant |