Aimtec, Inc. Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec AM1LS-0509SJZ

Description
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec - 25AK2846 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec
25AK2846
Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec 25AK2846
DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.111A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Isolation Voltage:1.5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 25AK2846
Product Name Dc-Dc Converter, 9V, 0.111A; Power Supply Approvals Aimtec
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPS-60-5-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers