Aimtec, Inc. Dc-Dc Converter, 12V, 0.042A; Power Supply Approvals Aimtec AM1GU-1212DH30JZ

Description
DC-DC CONVERTER, 12V, 0.042A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:9.5mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 12V, 0.042A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 12V, 0.042A; Power Supply Approvals Aimtec - 27AK1831 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.042A; Power Supply Approvals Aimtec
27AK1831
Dc-Dc Converter, 12V, 0.042A; Power Supply Approvals Aimtec 27AK1831
DC-DC CONVERTER, 12V, 0.042A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:9.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.042A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:42mA; Output Voltage - Output 2:-12V; Width:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1831
Product Name Dc-Dc Converter, 12V, 0.042A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details