The Aimtec AM1GU-JZ DC-DC converter operates within a wide input voltage range of 4.5V to 36V and provides a regulated output of 5V at a maximum current of 200mA. It features an isolation voltage of 3000VDC, ensuring safety and reliability in various applications. The device is designed to function effectively in temperatures ranging from -40°C to +105°C, with full power output maintained up to 75°C. It includes built-in protections such as output short circuit protection, over-current protection, and input under-voltage protection. The converter has a low ripple and noise specification of up to 100mV (p-p) and an efficiency rating of up to 74%. This product is suitable for applications in battery-operated circuits, IoT devices, industrial controls, and instrumentation.
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:8:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 27AK1830 |
| Product Name | Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |