Aimtec, Inc. Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Aimtec AM1DS-2405D-NZ

Description
DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Aimtec - 27AK1827 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Aimtec
27AK1827
Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Aimtec 27AK1827
DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.1A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1827
Product Name Dc-Dc Converter, 5V, 0.1A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC2 Enclosed Power Supply - PS-12-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details