The Aimtec AM1DS-JZ is a DC-DC converter designed for a wide range of applications, offering an output voltage of 5V and a maximum output current of 200mA. It features a compact SIP7 package and operates efficiently with an efficiency rating of up to 85%. The input voltage range is specified as 4.5V to 5.5V, making it suitable for various low-voltage applications. The device provides high isolation voltage options of 1500VDC or 3000VDC, enhancing reliability and safety in system designs. It is capable of continuous short circuit protection and operates within a temperature range of -40°C to +105°C. The AM1DS-JZ is RoHS compliant and is suitable for use in instrumentation, industrial controls, communication, and IoT applications.
DC-DC CONVERTER, 5V, 0.2A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:200mA; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 25AK2827 |
| Product Name | Dc-Dc Converter, 5V, 0.2A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 5.0 volts |