DC-DC CONVERTER, 3.3V, 0.25A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 25AK2824 |
| Product Name | Dc-Dc Converter, 3.3V, 0.25A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 3.3 volts |