The Aimtec DC-DC Converter, model 25AK2870, provides a single output of 5V at a maximum current of 2A, delivering up to 10W of power. It features a wide input voltage range from 100VDC to 1000VDC, with high efficiency reaching up to 80%. The device operates in a temperature range of -40°C to +70°C and offers an isolation voltage of 4000VAC. It includes protections against overcurrent, overvoltage, and reverse connection, ensuring reliable operation in various applications. The converter is compliant with RoHS standards and is designed for use in environments requiring robust performance.
DC DC CONVERTER 5V 10W
DC-DC CONVERTER, 5V, 2A ROHS COMPLIANT: YES
DC-DC CONVERTER, 5V, 2A; Power Supply Approvals:-; Input Ratio:8:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | AM10W-80005S-NZ | 88AH6005 | 25AK2870 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 5V, 2A Rohs Compliant Aimtec | Dc-Dc Converter, 5V, 2A; Power Supply Approvals Aimtec |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | ||
| Applications | ITE (Commercial) | ||
| Operating Temperature | -40 to ? C (-40 to ? F) |