Aimtec, Inc. Power Supplies - Board Mount - DC DC Converters AM10CW-2405S-NZ

Description
Win Source Part Number: 1220222-AM10CW-2405S -NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM10CW-NZ (10W) Type: Isolated Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Efficiency: 83% Mounting Type: Through Hole Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM10CW-2405S-NZ Base Product Number: AM10C Approval Agency: CE, cURus, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1220222-AM10CW-2405S -NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM10CW-NZ (10W) Type: Isolated Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Efficiency: 83% Mounting Type: Through Hole Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM10CW-2405S-NZ Base Product Number: AM10C Approval Agency: CE, cURus, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1220222-AM10CW-2405S-NZ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1220222-AM10CW-2405S-NZ
Power Supplies - Board Mount - DC DC Converters 1220222-AM10CW-2405S-NZ
Win Source Part Number: 1220222-AM10CW-2405S -NZ Category: Power Supplies - Board Mount>DC DC Converters Series: AM10CW-NZ (10W) Type: Isolated Module Features: Remote On/Off Package: Tube Applications: ITE (Commercial) Standard Package: 19 Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Efficiency: 83% Mounting Type: Through Hole Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: aimtec Other Names: 2721-AM10CW-2405S-NZ Base Product Number: AM10C Approval Agency: CE, cURus, UL

Win Source Part Number: 1220222-AM10CW-2405S-NZ
Category: Power Supplies - Board Mount>DC DC Converters
Series: AM10CW-NZ (10W)
Type: Isolated Module
Features: Remote On/Off
Package: Tube
Applications: ITE (Commercial)
Standard Package: 19
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Efficiency: 83%
Mounting Type: Through Hole
Dimension: 1.00" L x 1.00" W x 0.46" H (25.4mm x 25.4mm x 11.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: aimtec
Other Names: 2721-AM10CW-2405S-NZ
Base Product Number: AM10C
Approval Agency: CE, cURus, UL

Buy Now Datasheet
Dual DC-DC Converter IC - 132-AM10CW-2405S-NZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual DC-DC Converter IC
132-AM10CW-2405S-NZ
Dual DC-DC Converter IC 132-AM10CW-2405S-NZ
DC/DC Converter; Product Weight (grams): 15; Input voltage min (V): 9; Input voltage max (V): 36; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 10; Max Output current (A): 2; Efficiency (%): 83; Max Capacitive load (µF): 2200; Package type: 1x1; Mounting: PCB; W (in): 1; L (in): 1; H (in): 0.46; W (mm): 25.4; L (mm): 25.4; H (mm): 11.7; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1500; EMC compliance 1: Product overview: AM10CW-2405S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM10CW-2405S-NZ can be used for catalog matching and distributor lookup.

DC/DC Converter; Product Weight (grams): 15; Input voltage min (V): 9; Input voltage max (V): 36; Output voltage min: 5; Output voltage max: 5; Output voltage dual assymetric (y/n): Single; Output Power (W): 10; Max Output current (A): 2; Efficiency (%): 83; Max Capacitive load (µF): 2200; Package type: 1x1; Mounting: PCB; W (in): 1; L (in): 1; H (in): 0.46; W (mm): 25.4; L (mm): 25.4; H (mm): 11.7; Min Operating temperature: -40; Max operating temperature (°C): 85; Isolation (VDC): 1500; EMC compliance 1: Product overview: AM10CW-2405S-NZ from Aimtec is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-AM10CW-2405S-NZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1220222-AM10CW-2405S-NZ 132-AM10CW-2405S-NZ
Product Name Power Supplies - Board Mount - DC DC Converters Dual DC-DC Converter IC
Package Type Other; Tube
Unlock Full Specs
to access all available technical data