Aimtec, Inc. Dc-Dc Converter, 24V, 4.17A; Power Supply Approvals Aimtec AM100EBO-4824SNZ-B

Description
DC-DC CONVERTER, 24V, 4.17A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 24V, 4.17A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 24V, 4.17A; Power Supply Approvals Aimtec - 27AK1845 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 4.17A; Power Supply Approvals Aimtec
27AK1845
Dc-Dc Converter, 24V, 4.17A; Power Supply Approvals Aimtec 27AK1845
DC-DC CONVERTER, 24V, 4.17A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 4.17A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:4.17A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 27AK1845
Product Name Dc-Dc Converter, 24V, 4.17A; Power Supply Approvals Aimtec
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QGKF-100-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply - 88349131 - Radwell International
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 24.0 volts
View Details