Aim-Tti Instruments Bench Power Supplies QPX1200S

Description
Aim-TTi QPX1200S Bench Power Supply
Request a Quote
Description
Aim-TTi QPX1200S Bench Power Supply
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Supply, Bench, Adjustable, 1 Output, 60V from Aim-Tti Instruments is designed for laboratory use, providing a maximum output of 60 volts and 50 amps with a total power rating of 1200 watts. It features a PowerFlex design that allows for variable voltage and current combinations, enhancing flexibility for various applications. The device supports a high setting resolution of 1mV and maintains low output noise levels of less than 3mV rms at full power. The QPX1200S model offers an analog remote control interface, while the QPX1200SP variant includes additional interfaces such as RS-232, USB, GPIB, and LAN, conforming to the LXI standard. The power supply is suitable for both bench-top and system applications, equipped with front and rear terminals for easy connectivity. Its compact dimensions of 350 x 130 x 415 mm make it a practical choice for engineers seeking reliable and versatile power supply solutions.

Datasheet Summary
Powered by GS/AI

The Power Supply, Bench, Adjustable, 1 Output, 60V from Aim-Tti Instruments is designed for laboratory use, providing a maximum output of 60 volts and 50 amps with a total power rating of 1200 watts. It features a PowerFlex design that allows for variable voltage and current combinations, enhancing flexibility for various applications. The device supports a high setting resolution of 1mV and maintains low output noise levels of less than 3mV rms at full power. The QPX1200S model offers an analog remote control interface, while the QPX1200SP variant includes additional interfaces such as RS-232, USB, GPIB, and LAN, conforming to the LXI standard. The power supply is suitable for both bench-top and system applications, equipped with front and rear terminals for easy connectivity. Its compact dimensions of 350 x 130 x 415 mm make it a practical choice for engineers seeking reliable and versatile power supply solutions.

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7312858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7312858
Bench Power Supplies 7312858
Aim-TTi QPX1200S Bench Power Supply

Aim-TTi QPX1200S Bench Power Supply

Supplier's Site
Bench Power Supplies - 7290768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7290768
Bench Power Supplies 7290768
Aim-TTi QPX1200S Bench Power Supply

Aim-TTi QPX1200S Bench Power Supply

Supplier's Site
Bench Power Supplies - 7290764 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7290764
Bench Power Supplies 7290764
Aim-TTi QPX1200S Bench Power Supply

Aim-TTi QPX1200S Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments - 05X0005 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
05X0005
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments 05X0005
POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:50A; Power Rating:1.2kW; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7312858 05X0005
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details