Aim-Tti Instruments Bench Power Supplies QL564TP SII

Description
Aim-TTi QL564TP SII Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi QL564TP SII Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7538855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538855
Bench Power Supplies 7538855
Aim-TTi QL564TP SII Bench Power Supply

Aim-TTi QL564TP SII Bench Power Supply

Supplier's Site
Bench Power Supplies - 7538858 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538858
Bench Power Supplies 7538858
Aim-TTi QL564TP SII Bench Power Supply

Aim-TTi QL564TP SII Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 3O/p, 56V; Power Supply Output Type Aim-Tti Instruments - 05X0004 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 56V; Power Supply Output Type Aim-Tti Instruments
05X0004
Power Supply, Bench, Adj, 3O/p, 56V; Power Supply Output Type Aim-Tti Instruments 05X0004
POWER SUPPLY, BENCH, ADJ, 3O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:242W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 3O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:242W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7538855 05X0004
Product Name Bench Power Supplies Power Supply, Bench, Adj, 3O/p, 56V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details