Aim-Tti Instruments Bench Power Supplies QL564P SII

Description
Aim-TTi QL564P SII Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi QL564P SII Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7538811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538811
Bench Power Supplies 7538811
Aim-TTi QL564P SII Bench Power Supply

Aim-TTi QL564P SII Bench Power Supply

Supplier's Site
Bench Power Supplies - 7538814 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538814
Bench Power Supplies 7538814
Aim-TTi QL564P SII Bench Power Supply

Aim-TTi QL564P SII Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments - 05X0002 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments
05X0002
Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments 05X0002
POWER SUPPLY, BENCH, ADJ, 1O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:112W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:112W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7538811 05X0002
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC AC Wall Power Adapters - 237-1890-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Linear DC Power Supply - SPD3303X-E - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Desktop / Free Standing; Rack Mount (optional feature)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details