Aim-Tti Instruments Bench Power Supplies QL564 SII

Description
Aim-TTi QL564 SII Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi QL564 SII Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7538782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538782
Bench Power Supplies 7538782
Aim-TTi QL564 SII Bench Power Supply

Aim-TTi QL564 SII Bench Power Supply

Supplier's Site
Bench Power Supplies - 7538773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538773
Bench Power Supplies 7538773
Aim-TTi QL564 SII Bench Power Supply

Aim-TTi QL564 SII Bench Power Supply

Supplier's Site
Bench Power Supplies - 7531450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7531450
Bench Power Supplies 7531450
Aim-TTi QL564 SII Bench Power Supply

Aim-TTi QL564 SII Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments - 05X0001 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments
05X0001
Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments 05X0001
POWER SUPPLY, BENCH, ADJ, 1O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:112W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:4A; Power Rating:112W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7538782 05X0001
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6988-ea-psi-12000-40-4u-wc-30000w-32207 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Plug-in - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details