Aim-Tti Instruments Bench Power Supplies QL355TP SII

Description
Aim-TTi QL355TP SII Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi QL355TP SII Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7538763 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538763
Bench Power Supplies 7538763
Aim-TTi QL355TP SII Bench Power Supply

Aim-TTi QL355TP SII Bench Power Supply

Supplier's Site
Bench Power Supplies - 7538767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538767
Bench Power Supplies 7538767
Aim-TTi QL355TP SII Bench Power Supply

Aim-TTi QL355TP SII Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments - 04X9999 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments
04X9999
Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments 04X9999
POWER SUPPLY, BENCH, ADJ, 3O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 3O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7538763 04X9999
Product Name Bench Power Supplies Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 35.0 volts 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies - TLD1040-36-C1050 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12 Open Power Supply - PS-12 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details