Aim-Tti Instruments Bench Power Supplies QL355T SII

Description
Aim-TTi QL355T SII Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi QL355T SII Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7538739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538739
Bench Power Supplies 7538739
Aim-TTi QL355T SII Bench Power Supply

Aim-TTi QL355T SII Bench Power Supply

Supplier's Site
Bench Power Supplies - 7538748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538748
Bench Power Supplies 7538748
Aim-TTi QL355T SII Bench Power Supply

Aim-TTi QL355T SII Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments - 04X9998 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments
04X9998
Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments 04X9998
POWER SUPPLY, BENCH, ADJ, 3O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 3O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:228W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7538739 04X9998
Product Name Bench Power Supplies Power Supply, Bench, Adj, 3O/p, 35V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-12000-20-3u-27501 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARE10003R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details