Aim-Tti Instruments Bench Power Supplies QL355P SII

Description
Aim-TTi QL355P SII Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi QL355P SII Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7538735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538735
Bench Power Supplies 7538735
Aim-TTi QL355P SII Bench Power Supply

Aim-TTi QL355P SII Bench Power Supply

Supplier's Site
Bench Power Supplies - 7538732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7538732
Bench Power Supplies 7538732
Aim-TTi QL355P SII Bench Power Supply

Aim-TTi QL355P SII Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments - 04X9997 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments
04X9997
Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments 04X9997
POWER SUPPLY, BENCH, ADJ, 1O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:105W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 35V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:5A; Power Rating:105W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7538735 04X9997
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 35V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 35.0 volts 0.0 to 35.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC AC Wall Power Adapters - 237-1884-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5051X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details