Aim-Tti Instruments Bench Power Supplies PL601-P

Description
Aim-TTi PL601-P Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi PL601-P Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 498791 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
498791
Bench Power Supplies 498791
Aim-TTi PL601-P Bench Power Supply

Aim-TTi PL601-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 498797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
498797
Bench Power Supplies 498797
Aim-TTi PL601-P Bench Power Supply

Aim-TTi PL601-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 457756 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
457756
Bench Power Supplies 457756
Aim-TTi PL601-P Bench Power Supply

Aim-TTi PL601-P Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments - 04X9992 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
04X9992
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments 04X9992
POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:100µA; Output Current Max:1.5A; Power Rating:90W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:100µA; Output Current Max:1.5A; Power Rating:90W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 498791 04X9992
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6903-ea-pub-10200-420-4u-wc-32122 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 420 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
EMI Filters - AF28461 - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications EMI Filters
View Details
AC DC Desktop, Wall Power Adapters - PWRACAWALL16V1A-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
AC Output Voltage 16.0 volts
View Details