Aim-Tti Instruments Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Aim-Tti Instruments PL303QMD-P(G)

Description
POWER SUPPLY, BENCH, ADJ, 2O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:200µA; Output Current Max:6A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, BENCH, ADJ, 2O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:200µA; Output Current Max:6A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Aim-Tti Instruments - 04X9990 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Aim-Tti Instruments
04X9990
Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Aim-Tti Instruments 04X9990
POWER SUPPLY, BENCH, ADJ, 2O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:200µA; Output Current Max:6A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 2O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:2 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:200µA; Output Current Max:6A; Power Rating:180W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 04X9990
Product Name Power Supply, Bench, Adj, 2O/p, 30V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supplies, XG 1700 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 6.0 to 600.0 volts
AC Output Current 2 to 220 amps
View Details