Aim-Tti Instruments Bench Power Supplies PL303

Description
Aim-TTi PL303 Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi PL303 Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 220998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
220998
Bench Power Supplies 220998
Aim-TTi PL303 Bench Power Supply

Aim-TTi PL303 Bench Power Supply

Supplier's Site
Bench Power Supplies - 155399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
155399
Bench Power Supplies 155399
Aim-TTi PL303 Bench Power Supply

Aim-TTi PL303 Bench Power Supply

Supplier's Site
Bench Power Supplies - 220948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
220948
Bench Power Supplies 220948
Aim-TTi PL303 Bench Power Supply

Aim-TTi PL303 Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments - 04X9985 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
04X9985
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments 04X9985
POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:3A; Power Rating:90W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:3A; Power Rating:90W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 220998 04X9985
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10360-120-3u-27459 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARE10003R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details