Aim-Tti Instruments Bench Power Supplies PL303-P

Description
Aim-TTi PL303-P Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi PL303-P Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 498779 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
498779
Bench Power Supplies 498779
Aim-TTi PL303-P Bench Power Supply

Aim-TTi PL303-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 498775 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
498775
Bench Power Supplies 498775
Aim-TTi PL303-P Bench Power Supply

Aim-TTi PL303-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 457752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
457752
Bench Power Supplies 457752
Aim-TTi PL303-P Bench Power Supply

Aim-TTi PL303-P Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments - 04X9986 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
04X9986
Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments 04X9986
POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:3A; Power Rating:90W; Plug Type:EU, UK RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:100µA; Output Current Max:3A; Power Rating:90W; Plug Type:EU, UK RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 498779 04X9986
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 30V; Power Supply Output Type Aim-Tti Instruments
DC Output Current 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
AC AC Wall Power Adapters - WAU060-2000T-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
Programmable Switching DC Power Supply - SPS5042X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details