Aim-Tti Instruments Bench Power Supplies PL068

Description
Aim-TTi PL068 Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi PL068 Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7904741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7904741
Bench Power Supplies 7904741
Aim-TTi PL068 Bench Power Supply

Aim-TTi PL068 Bench Power Supply

Supplier's Site
Bench Power Supplies - 7889096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889096
Bench Power Supplies 7889096
Aim-TTi PL068 Bench Power Supply

Aim-TTi PL068 Bench Power Supply

Supplier's Site
Bench Power Supplies - 7889087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889087
Bench Power Supplies 7889087
Aim-TTi PL068 Bench Power Supply

Aim-TTi PL068 Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 6V; Power Supply Output Type Aim-Tti Instruments - 06X4073 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 6V; Power Supply Output Type Aim-Tti Instruments
06X4073
Power Supply, Bench, Adj, 1O/p, 6V; Power Supply Output Type Aim-Tti Instruments 06X4073
POWER SUPPLY, BENCH, ADJ, 1O/P, 6V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:8A; Power Rating:48W; Supply Voltage Min:115VACRoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 6V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:8A; Power Rating:48W; Supply Voltage Min:115VACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7904741 06X4073
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 6V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 6.0 volts 0.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - hea6943-ea-bt-22000-20-3u-32162 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 20 amps
View Details