Aim-Tti Instruments Bench Power Supplies PL068-P

Description
Aim-TTi PL068-P Bench Power Supply
Request a Quote
Description
Aim-TTi PL068-P Bench Power Supply
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Aim-Tti Instruments power supply model 06X4075 features a single output with an adjustable voltage range from 0 to 6V and a maximum output current of 8A, providing a total power rating of 48W. It operates with an input supply voltage range of 115VAC to 230VAC and is compliant with RoHS standards. The device is designed for precision applications, offering low output noise of less than 0.4mV rms and high accuracy in voltage and current measurements, with a voltage accuracy of 0.1% ± 1 digit and current accuracy of 0.3% ± 3 digits. The compact design allows for efficient use of bench space, making it suitable for laboratory environments. The power supply supports constant voltage and constant current operation modes, and features true analog controls along with advanced digital functionalities.

Datasheet Summary
Powered by GS/AI

The Aim-Tti Instruments power supply model 06X4075 features a single output with an adjustable voltage range from 0 to 6V and a maximum output current of 8A, providing a total power rating of 48W. It operates with an input supply voltage range of 115VAC to 230VAC and is compliant with RoHS standards. The device is designed for precision applications, offering low output noise of less than 0.4mV rms and high accuracy in voltage and current measurements, with a voltage accuracy of 0.1% ± 1 digit and current accuracy of 0.3% ± 3 digits. The compact design allows for efficient use of bench space, making it suitable for laboratory environments. The power supply supports constant voltage and constant current operation modes, and features true analog controls along with advanced digital functionalities.

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7889150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889150
Bench Power Supplies 7889150
Aim-TTi PL068-P Bench Power Supply

Aim-TTi PL068-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 7904757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7904757
Bench Power Supplies 7904757
Aim-TTi PL068-P Bench Power Supply

Aim-TTi PL068-P Bench Power Supply

Supplier's Site
Bench Power Supplies - 7889169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7889169
Bench Power Supplies 7889169
Aim-TTi PL068-P Bench Power Supply

Aim-TTi PL068-P Bench Power Supply

Supplier's Site
Power Supply Output Type Aim-Tti Instruments - 06X4075 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Output Type Aim-Tti Instruments
06X4075
Power Supply Output Type Aim-Tti Instruments 06X4075
Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:8A; Power Rating:48W; Supply Voltage Min:115VAC; Supply Voltage Max:230VAC RoHS Compliant: Yes

Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:6V; Output Current Min:0A; Output Current Max:8A; Power Rating:48W; Supply Voltage Min:115VAC; Supply Voltage Max:230VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7889150 06X4075
Product Name Bench Power Supplies Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 6.0 volts 0.0 to 6.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DLM60-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 600 watts
View Details