Aim-Tti Instruments Bench Power Supplies MX180TP

Description
Aim-TTi MX180TP Bench Power Supply
Request a Quote
Description
Aim-TTi MX180TP Bench Power Supply
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 8952495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8952495
Bench Power Supplies 8952495
Aim-TTi MX180TP Bench Power Supply

Aim-TTi MX180TP Bench Power Supply

Supplier's Site
Bench Power Supplies - 8958932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8958932
Bench Power Supplies 8958932
Aim-TTi MX180TP Bench Power Supply

Aim-TTi MX180TP Bench Power Supply

Supplier's Site
Bench Power Supplies - 8958938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
8958938
Bench Power Supplies 8958938
Aim-TTi MX180TP Bench Power Supply

Aim-TTi MX180TP Bench Power Supply

Supplier's Site
Power Supply, 3-Ch, 30V, 6A, Prog; Power Supply Output Type Aim-Tti Instruments - 71Y6988 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, 3-Ch, 30V, 6A, Prog; Power Supply Output Type Aim-Tti Instruments
71Y6988
Power Supply, 3-Ch, 30V, 6A, Prog; Power Supply Output Type Aim-Tti Instruments 71Y6988
POWER SUPPLY, 3-CH, 30V, 6A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:378W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, 3-CH, 30V, 6A, PROG; Power Supply Output Type:Programmable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:378W; Plug Type:US RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 8952495 71Y6988
Product Name Bench Power Supplies Power Supply, 3-Ch, 30V, 6A, Prog; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details