Aim-Tti Instruments Bench Power Supplies EL561R

Description
Aim-TTi EL561R Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi EL561R Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 6654880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6654880
Bench Power Supplies 6654880
Aim-TTi EL561R Bench Power Supply

Aim-TTi EL561R Bench Power Supply

Supplier's Site
Bench Power Supplies - 9119958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119958
Bench Power Supplies 9119958
Aim-TTi EL561R Bench Power Supply

Aim-TTi EL561R Bench Power Supply

Supplier's Site
Bench Power Supplies - 9119967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119967
Bench Power Supplies 9119967
Aim-TTi EL561R Bench Power Supply

Aim-TTi EL561R Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681526
Bench Power Supplies 6681526
Aim-TTi EL561R Bench Power Supply

Aim-TTi EL561R Bench Power Supply

Supplier's Site
Bench Power Supplies - 6681529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
6681529
Bench Power Supplies 6681529
Aim-TTi EL561R Bench Power Supply

Aim-TTi EL561R Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments - 04X9906 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments
04X9906
Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments 04X9906
POWER SUPPLY, BENCH, ADJ, 1O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:1.1A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 56V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:56V; Output Current Min:0A; Output Current Max:1.1A; Power Rating:60W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 6654880 04X9906
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 56V; Power Supply Output Type Aim-Tti Instruments
DC Output Voltage 56.0 volts 0.0 to 56.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - fsp150-aban3-19793 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 7.89 amps
View Details