Aim-Tti Instruments Bench Power Supplies CPX400S

Description
Aim-TTi CPX400S Bench Power Supply
Request a Quote Datasheet
Description
Aim-TTi CPX400S Bench Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bench Power Supplies - 7377186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
7377186
Bench Power Supplies 7377186
Aim-TTi CPX400S Bench Power Supply

Aim-TTi CPX400S Bench Power Supply

Supplier's Site
Bench Power Supplies - 9119752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119752
Bench Power Supplies 9119752
Aim-TTi CPX400S Bench Power Supply

Aim-TTi CPX400S Bench Power Supply

Supplier's Site
Bench Power Supplies - 9119759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bench Power Supplies
9119759
Bench Power Supplies 9119759
Aim-TTi CPX400S Bench Power Supply

Aim-TTi CPX400S Bench Power Supply

Supplier's Site
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments - 04X9893 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
04X9893
Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments 04X9893
POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:420W; Plug Type:US RoHS Compliant: Yes

POWER SUPPLY, BENCH, ADJ, 1O/P, 60V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:60V; Output Current Min:0A; Output Current Max:20A; Power Rating:420W; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7377186 04X9893
Product Name Bench Power Supplies Power Supply, Bench, Adj, 1O/p, 60V; Power Supply Output Type Aim-Tti Instruments
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.36 - Switch mode power supply - 783612301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details