AIGNEP SPA Pneumatic Fitting & Accessories 88040-05

Description
TUBE FITTING, 5/16 INCH OUTSIDE DIAMETER, NICKEL PLATED BRASS, PUSH-TO-CONNECT TUBE UNION, 250 MAX PSI, TUBE TO TUBE CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY
Description
TUBE FITTING, 5/16 INCH OUTSIDE DIAMETER, NICKEL PLATED BRASS, PUSH-TO-CONNECT TUBE UNION, 250 MAX PSI, TUBE TO TUBE CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 147170311 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
147170311
Pneumatic Fitting & Accessories 147170311
TUBE FITTING, 5/16 INCH OUTSIDE DIAMETER, NICKEL PLATED BRASS, PUSH-TO-CONNECT TUBE UNION, 250 MAX PSI, TUBE TO TUBE CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY

TUBE FITTING, 5/16 INCH OUTSIDE DIAMETER, NICKEL PLATED BRASS, PUSH-TO-CONNECT TUBE UNION, 250 MAX PSI, TUBE TO TUBE CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 147170311
Product Name Pneumatic Fitting & Accessories
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barbed bulkhead connector - SCN-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details