AIGNEP SPA Pneumatic Fitting & Accessories 88020-53-32

Description
PUSH-TO-CONNECT MALE CONNECTOR, 5/32 INCH OUTSIDE DIAMETER, 10-32 UNF, NICKEL PLATED BRASS, 250 MAX PSI, TUBE TO MALE UNF CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH-TO-CONNECT MALE CONNECTOR, 5/32 INCH OUTSIDE DIAMETER, 10-32 UNF, NICKEL PLATED BRASS, 250 MAX PSI, TUBE TO MALE UNF CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 147170146 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
147170146
Pneumatic Fitting & Accessories 147170146
PUSH-TO-CONNECT MALE CONNECTOR, 5/32 INCH OUTSIDE DIAMETER, 10-32 UNF, NICKEL PLATED BRASS, 250 MAX PSI, TUBE TO MALE UNF CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY

PUSH-TO-CONNECT MALE CONNECTOR, 5/32 INCH OUTSIDE DIAMETER, 10-32 UNF, NICKEL PLATED BRASS, 250 MAX PSI, TUBE TO MALE UNF CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 147170146
Product Name Pneumatic Fitting & Accessories
Connection Type Push-to-Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push-in fitting - QS-1/2-16 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
Temperature 14 to 176 F (-10 to 80 C)
View Details
4 suppliers
771L Male Run Tee | Stainless Steel High Quality High Purity Male Run Tee Branch Tee Pipe Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details