AIGNEP SPA Pneumatic Fitting & Accessories 50110N-4-1/8

Description
4MM OUTSIDE DIAM, 1/8 UNIVERSAL, NICKEL PLATED BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL ELBOW 250 MAX PSI, TUBE TO UNIVERSAL THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY
Description
4MM OUTSIDE DIAM, 1/8 UNIVERSAL, NICKEL PLATED BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL ELBOW 250 MAX PSI, TUBE TO UNIVERSAL THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Fitting & Accessories - 147169484 - Radwell International
Willingboro, NJ, United States
Pneumatic Fitting & Accessories
147169484
Pneumatic Fitting & Accessories 147169484
4MM OUTSIDE DIAM, 1/8 UNIVERSAL, NICKEL PLATED BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL ELBOW 250 MAX PSI, TUBE TO UNIVERSAL THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY

4MM OUTSIDE DIAM, 1/8 UNIVERSAL, NICKEL PLATED BRASS PUSH-TO-CONNECT TUBE MALE SWIVEL ELBOW 250 MAX PSI, TUBE TO UNIVERSAL THREAD CONNECTION, BUNA O-RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Tube Fittings
Product Number 147169484
Product Name Pneumatic Fitting & Accessories
Fitting Type Swivel Fitting; Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Connection Type Flare Connection
Material Brass/Bronze
View Details
Barbed Y-connector - Y-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material POM
View Details
37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
Barb Fitting Insert Straight - MHPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details