AIGNEP SPA Connector/Terminal/Pin 50000N-14-1/2

Description
TUBE FITTING, 50N SERIES, STRAIGHT, 14MM PUSH-TO-CONNECT X 1/2 INCH MALE SWIFT-FIT, PRESSURE RATING: VACUUM-290 PSI, COMPRESSED AIR/WATER, NBR 70 THREAD SEAL, TEMPERATURE RANGE: 0-176 DEGREES FARENHEIT, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY
Description
TUBE FITTING, 50N SERIES, STRAIGHT, 14MM PUSH-TO-CONNECT X 1/2 INCH MALE SWIFT-FIT, PRESSURE RATING: VACUUM-290 PSI, COMPRESSED AIR/WATER, NBR 70 THREAD SEAL, TEMPERATURE RANGE: 0-176 DEGREES FARENHEIT, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 147169224 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
147169224
Connector/Terminal/Pin 147169224
TUBE FITTING, 50N SERIES, STRAIGHT, 14MM PUSH-TO-CONNECT X 1/2 INCH MALE SWIFT-FIT, PRESSURE RATING: VACUUM-290 PSI, COMPRESSED AIR/WATER, NBR 70 THREAD SEAL, TEMPERATURE RANGE: 0-176 DEGREES FARENHEIT, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

TUBE FITTING, 50N SERIES, STRAIGHT, 14MM PUSH-TO-CONNECT X 1/2 INCH MALE SWIFT-FIT, PRESSURE RATING: VACUUM-290 PSI, COMPRESSED AIR/WATER, NBR 70 THREAD SEAL, TEMPERATURE RANGE: 0-176 DEGREES FARENHEIT, NICKEL PLATED BRASS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 147169224
Product Name Connector/Terminal/Pin
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Jacks, Plugs - 461-1237-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details