RF TXRX MODULE BT PCB TRACE SMD
RF TXRX MOD BT PCB TH SMD
RF TXRX MODULE BT PCB TRACE SMD
Win Source Part Number: 1370872-PB-03
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
Mfr: Ai-Thinker
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 61-SMD Module
Mounting Type: Surface Mount
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 256kB Flash, 96kB ROM, 64kB SRAM
RF Family/Standard: Bluetooth
Antenna Type: PCB Trace
Data Rate: 2Mbps
Protocol: Bluetooth v5.2
Power - Output: 8dBm
Sensitivity: -102dBm
Serial Interfaces: ADC, GPIO, I²C, I²S, PDM, PWM, SPI
Utilized IC / Part: PHY6252
Current - Receiving: 9.4mA
Current - Transmitting: 8mA ~ 11.5mA
RF TXRX MODULE BT PCB TRACE SMD
Bluetooth Bluetooth v5.2 Transceiver Module 2.4GHz PCB Trace Surface Mount
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 4570-PB-03CT-ND | 1370872-PB-03 | PB-03 | PB-03 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -102 dBm | -102 dBm | -102 dBm | -102 dBm |
| Output Power | 8 dBm | 8 dBm | 8 dBm | 8 dBm |
| Package Type | Surface Mount; 61-SMD Module | 61-SMD Module | Surface Mount; 61-SMD Module |