Microchip Technology, Inc. Bluetooth Module RN4678-V/RM100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Module - RN4678-V/RM100 - Richardson RFPD
Downers Grove, IL, United States
Bluetooth Module
RN4678-V/RM100
Bluetooth Module RN4678-V/RM100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF/IF and RFID - RF Transceiver Modules and Modems - 1235700-RN4678-V/RM100 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1235700-RN4678-V/RM100
RF/IF and RFID - RF Transceiver Modules and Modems 1235700-RN4678-V/RM100
Win Source Part Number: 1235700-RN4678-V/RM1 00 Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 88 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v5.0 Data Rate: 1Mbps Memory Size: 4MB Flash, 320kB ROM, 28kB SRAM Antenna Type: Integrated, Chip Power - Output: 1.5dBm Sensitivity: -92dBm Current - Receiving: 37mA RF Family/Standard: Bluetooth Serial Interfaces: UART Current - Transmitting: 43mA Voltage - Supply: 3.3V ~ 4.2V Package / Case: Module Temperature Range - Operating: -20°C ~ 70°C ECCN: 5A992C Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Firmware Version: 1.0.0 REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Mfr: Microchip Technology Base Product Number: RN4678

Win Source Part Number: 1235700-RN4678-V/RM100
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 88
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v5.0
Data Rate: 1Mbps
Memory Size: 4MB Flash, 320kB ROM, 28kB SRAM
Antenna Type: Integrated, Chip
Power - Output: 1.5dBm
Sensitivity: -92dBm
Current - Receiving: 37mA
RF Family/Standard: Bluetooth
Serial Interfaces: UART
Current - Transmitting: 43mA
Voltage - Supply: 3.3V ~ 4.2V
Package / Case: Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Firmware Version: 1.0.0
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Mfr: Microchip Technology
Base Product Number: RN4678

Buy Now Datasheet
RF Transceiver Modules and Modems - RN4678-V/RM100-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
RN4678-V/RM100-ND
RF Transceiver Modules and Modems RN4678-V/RM100-ND
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RN4678-V/RM100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RN4678-V/RM100
RF and Wireless - RF Transceiver Modules and Modems RN4678-V/RM100
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - RN4678-V/RM100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RN4678-V/RM100
RF Transceiver Modules and Modems RN4678-V/RM100
Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Modules RF Transceivers RF Transceivers
Product Number RN4678-V/RM100 1235700-RN4678-V/RM100 RN4678-V/RM100-ND RN4678-V/RM100 RN4678-V/RM100
Product Name Bluetooth Module RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm -92 dBm -92 dBm
Output Power 1.5 dBm 1.5 dBm 1.5 dBm 1.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 2251584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
RF Transceiver Modules and Modems - 602-1563-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
3 suppliers