RF TXRX MOD ISM>1GHZ PCB TRC SMD
RF TXRX MOD ISM>1GHZ PCB TH SMD
RF TXRX MOD ISM>1GHZ PCB TRC SMD
RF TXRX MOD ISM>1GHZ PCB TRC SMD
General ISM > 1GHz Transceiver Module 2.4GHz ~ 2.525GHz PCB Trace Surface Mount
收发 -96dBm 2.4GHz 板载PCBAntenna SMD,12x18mm RF Modules ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers | RF Modules |
| Product Number | 4570-NF-03CT-ND | NF-03 | NF-03 | NF-03 |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | IoT/Communication Modules >> RF Modules |
| RF Modulation | Frequency Shift Key | |||
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) |
| Operating Frequency | 2400 to 2525 MHz | 2400 to 2525 MHz | 2400 to 2525 MHz | 2400 MHz |
| Sensitivity | -96 dBm | -96 dBm | -96 dBm | -96 dBm |
| Output Power | 7 dBm | 7 dBm | 7 dBm | 7 dBm |