AI-THINKER
NF-01-S -- RF TRANSCEIVER MODULES AND MODEMS
Ai-Thinker
RF Transceiver Modules and Modems
NF-01-S
Description
2.4G WIRELESS MODULE
Description
2.4G WIRELESS MODULE
Suppliers
RF Transceiver Modules and Modems
NF-01-S
Supplier's Site
Technical Specifications
|
Product Category
|
Network and Communication Chips |
|
Product Number
|
NF-01-S |
|
Product Name
|
RF Transceiver Modules and Modems |
|
Device Type
|
Transceiver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Technology
Bluetooth; ZigBee
Interface
USB
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
10000 to 40000 MHz
View Details
Data Rate
2.4 kbps
Package Type
SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details