Ai-Thinker Antennas ESP-12S-8285-2M

Description
-90dBm 16dBm ESP8285 Chip On-Board PCB Antenna 2.4GHz SMD,16x24mm WiFi Modules ROHS
Description
-90dBm 16dBm ESP8285 Chip On-Board PCB Antenna 2.4GHz SMD,16x24mm WiFi Modules ROHS

Suppliers

Company
Product
Description
Supplier Links
-90dBm 16dBm ESP8285 Chip On-Board PCB Antenna 2.4GHz SMD,16x24mm WiFi Modules ROHS

-90dBm 16dBm ESP8285 Chip On-Board PCB Antenna 2.4GHz SMD,16x24mm WiFi Modules ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Antennas
Product Number ESP-12S-8285-2M
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers