Win Source Part Number: 1370923-AI-WB2-13
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Ai-Thinker
Package: Strip
Product Status: Active
Frequency: 2.4GHz
Package / Case: 18-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A002A1
Voltage - Supply: 2.7V ~ 3.6V
Memory Size: 4MB Flash
RF Family/Standard: Bluetooth, WiFi
Antenna Type: PCB Trace
Data Rate: 72.2Mbps
Protocol: 802.11b/g/n, Bluetooth v5.0
Power - Output: 19dBm
Sensitivity: -98dBm
Serial Interfaces: GPIO, I²C, PWM, SDIO, SPI, UART
Utilized IC / Part: BL602
Current - Receiving: 65mA
Current - Transmitting: 230mA ~ 260mA
RF TXRX MODULE BT PCB TRACE SMD
Bluetooth, WiFi 802.11b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
| Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1370923-AI-WB2-13 | AI-WB2-13 | AI-WB2-13 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Device Type | Rec-Trans | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm |
| Output Power | 19 dBm | 19 dBm | 19 dBm |