AI-TEK Instruments, LLC Digital Input Tachometer TACHTROL® 20, T77250

Description
TACHTROL® 20: The newest member of the AI-TEK Tachometer family. The TACHTROL® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate information in raw frequency or engineering units such as RPM and FPM. The TACHTROL® 20, can accommodate magnetic pickups, logic sensors, and NPN open collector sensors. The pulses are received and scaled, so the desired display can be achieved. The meter is programmed through both the front panel buttons and DIP switches. Once the programming is complete, the front panel buttons can be disabled by a DIP switch setting. The meter has been specifically designed for harsh industrial environments. With NEMA 4X/IP65 sealed bezel and extensive testing to meet CE requirements, the meter provides a tough, yet reliable application solution. FEATURES AND ADVANTAGES Single-channel precision speed or rate monitoring Field adjustable scaling Bright six-digit LED display Wide frequency range 0.1 to 25 kHz Active or passive sensor input Panel Mount 1/8 DIN standard housing Fast response Low cost Easy set-up High precision Operating temperature range 0 to 60 C AC power: 115 / 230 voltsselectable DC power: 10 - 16 volts at 0.1A max
Datasheet
Description
TACHTROL® 20: The newest member of the AI-TEK Tachometer family. The TACHTROL® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate information in raw frequency or engineering units such as RPM and FPM. The TACHTROL® 20, can accommodate magnetic pickups, logic sensors, and NPN open collector sensors. The pulses are received and scaled, so the desired display can be achieved. The meter is programmed through both the front panel buttons and DIP switches. Once the programming is complete, the front panel buttons can be disabled by a DIP switch setting. The meter has been specifically designed for harsh industrial environments. With NEMA 4X/IP65 sealed bezel and extensive testing to meet CE requirements, the meter provides a tough, yet reliable application solution. FEATURES AND ADVANTAGES Single-channel precision speed or rate monitoring Field adjustable scaling Bright six-digit LED display Wide frequency range 0.1 to 25 kHz Active or passive sensor input Panel Mount 1/8 DIN standard housing Fast response Low cost Easy set-up High precision Operating temperature range 0 to 60 C AC power: 115 / 230 voltsselectable DC power: 10 - 16 volts at 0.1A max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Input Tachometer - TACHTROL® 20, T77250 - AI-TEK Instruments, LLC
Cheshire, CT, USA
Digital Input Tachometer
TACHTROL® 20, T77250
Digital Input Tachometer TACHTROL® 20, T77250
TACHTROL® 20: The newest member of the AI-TEK Tachometer family. The TACHTROL® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate information in raw frequency or engineering units such as RPM and FPM. The TACHTROL® 20, can accommodate magnetic pickups, logic sensors, and NPN open collector sensors. The pulses are received and scaled, so the desired display can be achieved. The meter is programmed through both the front panel buttons and DIP switches. Once the programming is complete, the front panel buttons can be disabled by a DIP switch setting. The meter has been specifically designed for harsh industrial environments. With NEMA 4X/IP65 sealed bezel and extensive testing to meet CE requirements, the meter provides a tough, yet reliable application solution. FEATURES AND ADVANTAGES Single-channel precision speed or rate monitoring Field adjustable scaling Bright six-digit LED display Wide frequency range 0.1 to 25 kHz Active or passive sensor input Panel Mount 1/8 DIN standard housing Fast response Low cost Easy set-up High precision Operating temperature range 0 to 60 C AC power: 115 / 230 voltsselectable DC power: 10 - 16 volts at 0.1A max

TACHTROL® 20:

The newest member of the AI-TEK Tachometer family.

The TACHTROL® 20, is a single input digital instrument designed to provide the versatility and flexibility needed to accommodate virtually any rate measuring application. Configurable to display application-specific rate information in raw frequency or engineering units such as RPM and FPM.

The TACHTROL® 20, can accommodate magnetic pickups, logic sensors, and NPN open collector sensors. The pulses are received and scaled, so the desired display can be achieved. The meter is programmed through both the front panel buttons and DIP switches. Once the programming is complete, the front panel buttons can be disabled by a DIP switch setting.

The meter has been specifically designed for harsh industrial environments. With NEMA 4X/IP65 sealed bezel and extensive testing to meet CE requirements, the meter provides a tough, yet reliable application solution.

FEATURES AND ADVANTAGES

  • Single-channel precision speed or rate monitoring
  • Field adjustable scaling
  • Bright six-digit LED display
  • Wide frequency range 0.1 to 25 kHz
  • Active or passive sensor input
  • Panel Mount 1/8 DIN standard housing
  • Fast response
  • Low cost
  • Easy set-up
  • High precision
  • Operating temperature range 0 to 60 C
  • AC power: 115 / 230 voltsselectable
  • DC power: 10 - 16 volts at 0.1A max
Supplier's Site Datasheet

Technical Specifications

  AI-TEK Instruments, LLC
Product Category Tachometers
Product Number TACHTROL® 20, T77250
Product Name Digital Input Tachometer
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Magnetic)
Form Factor Panel
Unlock Full Specs
to access all available technical data

Similar Products

Tachometer - PCE-T 240 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Sensor Technology Contact Type (Roller); (Photoelectric (Optical, Infrared))
Form Factor Handheld
Features Battery Powered
View Details
Contact/Non-Contact Data Logging Tachometer - DT-2100 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Optical Tachometer - 4766A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Sensor Technology (Photoelectric (Optical, Infrared))
View Details
Tachometers - 4195859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Optical)
Features Battery Powered
Operating Speed 5 to 99999 rpm
View Details