HOSPITAL SERVICE -- AUTOMATED GUIDED VEHICLES (AGV'S)
AGVE AB
Automated Guided Vehicles (AGV's)
Hospital Service
Description
Load capacity up to 500 kg
Five wheel version
Contour navigation or wire guidance or magnetic guidance
Description
Load capacity up to 500 kg
Five wheel version
Contour navigation or wire guidance or magnetic guidance
Suppliers
Load capacity up to 500 kg
Five wheel version
Contour navigation or wire guidance or magnetic guidance
- Load capacity up to 500 kg
- Five wheel version
- Contour navigation or wire guidance or magnetic guidance
Supplier's Site
Technical Specifications
|
Product Category
|
Automatic Guided Vehicles (AGV) |
|
Product Number
|
Hospital Service |
|
Product Name
|
Automated Guided Vehicles (AGV's) |
|
AGV Type
|
Unit Load AGV
|
Unlock Full Specs
to access all available technical data
Similar Products
AGV Type
Unit Load AGV; Tugger AGV
Guidance Type
Inertially Guided
Load Transfer
Automatic
View Details
AGV Type
Unit Load AGV; Forklift AGV; Tugger AGV
Guidance Type
Laser Guided; Wire Guided (optional feature); Inertially Guided (optional feature)
Load Capacity
3308 lbs (1500 kg)
View Details