AGVE AB Automated Guided Vehicles (AGV's) A6

Description
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most demanding applications. Width: 900mm Length: dependent on application Max load: 1500kg Max lifting height: 6000mm Navigation: all types available, including laser guided vehicles
Description
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most demanding applications. Width: 900mm Length: dependent on application Max load: 1500kg Max lifting height: 6000mm Navigation: all types available, including laser guided vehicles

Suppliers

Company
Product
Description
Supplier Links
Automated Guided Vehicles (AGV's) - A6 - AGVE AB
Askim, Sweden
Automated Guided Vehicles (AGV's)
A6
Automated Guided Vehicles (AGV's) A6
AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most demanding applications. Width: 900mm Length: dependent on application Max load: 1500kg Max lifting height: 6000mm Navigation: all types available, including laser guided vehicles

AGVE offers a unique range of automated guided vehicles (AGVs), ranging from standard models to over 100 tailor-made vehicles. Models use a wide range of navigation technologies such as laser/vision/ contour/wire/magnet . AGVE provide the highest quality automated guided vehicles for the most demanding applications.

  • Width: 900mm
  • Length: dependent on application
  • Max load: 1500kg
  • Max lifting height: 6000mm
  • Navigation: all types available, including laser guided vehicles
Supplier's Site

Technical Specifications

  AGVE AB
Product Category Automatic Guided Vehicles (AGV)
Product Number A6
Product Name Automated Guided Vehicles (AGV's)
AGV Type Forklift AGV; Tugger AGV
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Vehicle / Guided Cart - DC-24 - Savant Automation, Inc.
Specs
AGV Type Unit Load AGV; Tugger AGV
Guidance Type Inertially Guided
Load Transfer Automatic
View Details
Automated Delivery Cart - L-CART AGV - Toyota Material Handling U.S.A., Inc.
Toyota Material Handling U.S.A., Inc.
Specs
AGV Type Unit Load AGV
Load Capacity 3500 lbs (1587 kg)
View Details