30V 25A 12.5W 10.5mΩ@10V,15A 2 N-Channel DFN(3.3x3.3) MOSFETs ROHS
30V 25A 12.5W 10.5mΩ@10V,15A 2 N-Channel DFN(3.3x3.3) MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | AGM311MAP | AGM311MAP |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 1.6 volts |