Agile Robots AG Cobots Diana 7

Description
Diana 7 by Agile Robots is an impressive industrial lightweight robot with seven axes, each equipped with a torque sensor, making it ideal for handling complex and highly sensitive assembly processes. With a payload capacity of seven kilograms and a functional reach of 923 mm, Diana 7 can perform precise manipulation tasks in various industries. One standout feature of Diana 7 is its multi-sensory technology, which combines force-moment sensing and world-leading image processing capabilities. This advanced technology allows the robot to perceive and interact with its environment more effectively, enabling safer and more intuitive interactions with human workers and delicate components. The robot's versatility and reliability have already proven successful in the Chinese market, where it is extensively used for installing electronic components in smartphones, tablets, PCs, and other consumer electronic devices. The ability to handle high-volume and high-quality production demands is crucial in industries like electronics, and Diana 7 excels in meeting these requirements. Apart from the electronics industry, Diana 7 has found applications in the automotive and pharmaceutical sectors, as well as in 3C (Computer, Communication, and Consumer electronics) production. Its adaptability to different industrial settings showcases its potential in addressing various automation needs. Safety is of utmost importance in industrial automation, and Diana 7 meets these standards with its high precision torque-control and design. This feature ensures that the robot operates with utmost accuracy while maintaining a safe environment for human operators working alongside it. The robot's lightweight and compact design, with a base diameter of φ190 mm, allows it to operate in constrained spaces where traditional heavy industrial robots might be impractical. Despite its compact size, Diana 7 boasts an impressive workspace radius of 923 mm, providing sufficient reach for various assembly tasks. Its seven degrees of freedom and seven joints grant Diana 7 exceptional dexterity, allowing it to perform complex tasks with ease and precision. With a repeatability of ±0.05 mm, it consistently achieves precise and repeatable movements, essential in tasks requiring high accuracy. The programming options for Diana 7 offer flexibility and ease of use. It supports programming in C++ and Python, which are popular and powerful programming languages widely used in the robotics industry. Agile Robots has ensured that Diana 7 is well-suited to withstand industrial environments. The robot's protection rating of IP 54 makes it resistant to dust and water splashes, enhancing its durability and reliability in challenging working conditions. Diana 7's operational temperature range of 0 to 50°C allows it to function effectively in various manufacturing environments with fluctuating temperatures. This tolerance for extreme temperatures is beneficial in industries where the production facility may not have precise climate control. The robot's operating humidity of 90% RH (non-condensable) further enhances its adaptability to different working conditions, including high humidity environments. Additionally, Diana 7 complies with several safety standards, including EN ISO 12100:2010, EN 60204-1:2018, EN ISO 13849-1:2015, and EN ISO 10218-1:2011, ensuring that it meets stringent safety requirements for industrial automation.
Description
Diana 7 by Agile Robots is an impressive industrial lightweight robot with seven axes, each equipped with a torque sensor, making it ideal for handling complex and highly sensitive assembly processes. With a payload capacity of seven kilograms and a functional reach of 923 mm, Diana 7 can perform precise manipulation tasks in various industries. One standout feature of Diana 7 is its multi-sensory technology, which combines force-moment sensing and world-leading image processing capabilities. This advanced technology allows the robot to perceive and interact with its environment more effectively, enabling safer and more intuitive interactions with human workers and delicate components. The robot's versatility and reliability have already proven successful in the Chinese market, where it is extensively used for installing electronic components in smartphones, tablets, PCs, and other consumer electronic devices. The ability to handle high-volume and high-quality production demands is crucial in industries like electronics, and Diana 7 excels in meeting these requirements. Apart from the electronics industry, Diana 7 has found applications in the automotive and pharmaceutical sectors, as well as in 3C (Computer, Communication, and Consumer electronics) production. Its adaptability to different industrial settings showcases its potential in addressing various automation needs. Safety is of utmost importance in industrial automation, and Diana 7 meets these standards with its high precision torque-control and design. This feature ensures that the robot operates with utmost accuracy while maintaining a safe environment for human operators working alongside it. The robot's lightweight and compact design, with a base diameter of φ190 mm, allows it to operate in constrained spaces where traditional heavy industrial robots might be impractical. Despite its compact size, Diana 7 boasts an impressive workspace radius of 923 mm, providing sufficient reach for various assembly tasks. Its seven degrees of freedom and seven joints grant Diana 7 exceptional dexterity, allowing it to perform complex tasks with ease and precision. With a repeatability of ±0.05 mm, it consistently achieves precise and repeatable movements, essential in tasks requiring high accuracy. The programming options for Diana 7 offer flexibility and ease of use. It supports programming in C++ and Python, which are popular and powerful programming languages widely used in the robotics industry. Agile Robots has ensured that Diana 7 is well-suited to withstand industrial environments. The robot's protection rating of IP 54 makes it resistant to dust and water splashes, enhancing its durability and reliability in challenging working conditions. Diana 7's operational temperature range of 0 to 50°C allows it to function effectively in various manufacturing environments with fluctuating temperatures. This tolerance for extreme temperatures is beneficial in industries where the production facility may not have precise climate control. The robot's operating humidity of 90% RH (non-condensable) further enhances its adaptability to different working conditions, including high humidity environments. Additionally, Diana 7 complies with several safety standards, including EN ISO 12100:2010, EN 60204-1:2018, EN ISO 13849-1:2015, and EN ISO 10218-1:2011, ensuring that it meets stringent safety requirements for industrial automation.

Suppliers

Company
Product
Description
Supplier Links
Cobots - Diana 7 - Agile Robots AG
Gilching, Germany
Cobots
Diana 7
Cobots Diana 7
Diana 7 by Agile Robots is an impressive industrial lightweight robot with seven axes, each equipped with a torque sensor, making it ideal for handling complex and highly sensitive assembly processes. With a payload capacity of seven kilograms and a functional reach of 923 mm, Diana 7 can perform precise manipulation tasks in various industries. One standout feature of Diana 7 is its multi-sensory technology, which combines force-moment sensing and world-leading image processing capabilities. This advanced technology allows the robot to perceive and interact with its environment more effectively, enabling safer and more intuitive interactions with human workers and delicate components. The robot's versatility and reliability have already proven successful in the Chinese market, where it is extensively used for installing electronic components in smartphones, tablets, PCs, and other consumer electronic devices. The ability to handle high-volume and high-quality production demands is crucial in industries like electronics, and Diana 7 excels in meeting these requirements. Apart from the electronics industry, Diana 7 has found applications in the automotive and pharmaceutical sectors, as well as in 3C (Computer, Communication, and Consumer electronics) production. Its adaptability to different industrial settings showcases its potential in addressing various automation needs. Safety is of utmost importance in industrial automation, and Diana 7 meets these standards with its high precision torque-control and design. This feature ensures that the robot operates with utmost accuracy while maintaining a safe environment for human operators working alongside it. The robot's lightweight and compact design, with a base diameter of φ190 mm, allows it to operate in constrained spaces where traditional heavy industrial robots might be impractical. Despite its compact size, Diana 7 boasts an impressive workspace radius of 923 mm, providing sufficient reach for various assembly tasks. Its seven degrees of freedom and seven joints grant Diana 7 exceptional dexterity, allowing it to perform complex tasks with ease and precision. With a repeatability of ±0.05 mm, it consistently achieves precise and repeatable movements, essential in tasks requiring high accuracy. The programming options for Diana 7 offer flexibility and ease of use. It supports programming in C++ and Python, which are popular and powerful programming languages widely used in the robotics industry. Agile Robots has ensured that Diana 7 is well-suited to withstand industrial environments. The robot's protection rating of IP 54 makes it resistant to dust and water splashes, enhancing its durability and reliability in challenging working conditions. Diana 7's operational temperature range of 0 to 50°C allows it to function effectively in various manufacturing environments with fluctuating temperatures. This tolerance for extreme temperatures is beneficial in industries where the production facility may not have precise climate control. The robot's operating humidity of 90% RH (non-condensable) further enhances its adaptability to different working conditions, including high humidity environments. Additionally, Diana 7 complies with several safety standards, including EN ISO 12100:2010, EN 60204-1:2018, EN ISO 13849-1:2015, and EN ISO 10218-1:2011, ensuring that it meets stringent safety requirements for industrial automation.

Diana 7 by Agile Robots is an impressive industrial lightweight robot with seven axes, each equipped with a torque sensor, making it ideal for handling complex and highly sensitive assembly processes. With a payload capacity of seven kilograms and a functional reach of 923 mm, Diana 7 can perform precise manipulation tasks in various industries.
One standout feature of Diana 7 is its multi-sensory technology, which combines force-moment sensing and world-leading image processing capabilities. This advanced technology allows the robot to perceive and interact with its environment more effectively, enabling safer and more intuitive interactions with human workers and delicate components.
The robot's versatility and reliability have already proven successful in the Chinese market, where it is extensively used for installing electronic components in smartphones, tablets, PCs, and other consumer electronic devices. The ability to handle high-volume and high-quality production demands is crucial in industries like electronics, and Diana 7 excels in meeting these requirements.
Apart from the electronics industry, Diana 7 has found applications in the automotive and pharmaceutical sectors, as well as in 3C (Computer, Communication, and Consumer electronics) production. Its adaptability to different industrial settings showcases its potential in addressing various automation needs.
Safety is of utmost importance in industrial automation, and Diana 7 meets these standards with its high precision torque-control and design. This feature ensures that the robot operates with utmost accuracy while maintaining a safe environment for human operators working alongside it.
The robot's lightweight and compact design, with a base diameter of φ190 mm, allows it to operate in constrained spaces where traditional heavy industrial robots might be impractical. Despite its compact size, Diana 7 boasts an impressive workspace radius of 923 mm, providing sufficient reach for various assembly tasks.
Its seven degrees of freedom and seven joints grant Diana 7 exceptional dexterity, allowing it to perform complex tasks with ease and precision. With a repeatability of ±0.05 mm, it consistently achieves precise and repeatable movements, essential in tasks requiring high accuracy.
The programming options for Diana 7 offer flexibility and ease of use. It supports programming in C++ and Python, which are popular and powerful programming languages widely used in the robotics industry.
Agile Robots has ensured that Diana 7 is well-suited to withstand industrial environments. The robot's protection rating of IP 54 makes it resistant to dust and water splashes, enhancing its durability and reliability in challenging working conditions.
Diana 7's operational temperature range of 0 to 50°C allows it to function effectively in various manufacturing environments with fluctuating temperatures. This tolerance for extreme temperatures is beneficial in industries where the production facility may not have precise climate control.
The robot's operating humidity of 90% RH (non-condensable) further enhances its adaptability to different working conditions, including high humidity environments.
Additionally, Diana 7 complies with several safety standards, including EN ISO 12100:2010, EN 60204-1:2018, EN ISO 13849-1:2015, and EN ISO 10218-1:2011, ensuring that it meets stringent safety requirements for industrial automation.

Supplier's Site

Technical Specifications

  Agile Robots AG
Product Category Robots
Product Number Diana 7
Product Name Cobots
Robot Type Collaborative / Cobot
Industry / Application Robotic Assembly; Automotive Testing; Dispensing (e.g., Gluing, Sealing, Filling); Inspection Robot; Packaging Robot; Medical / Pharmaceutical
# of Axes 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Linear Coordinate Robot -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Linear Coordinate; (Robot System)
Industry / Application Robotic Assembly
# of Axes 2 #
View Details
Industrial Robotics - SCARA Robots - HIWIN Corporation
Specs
Robot Type SCARA
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details