T-Slot bearing support for the carriage and end plate offers superior load bearing performance throughout the stroke. Compact lightweight unit with built-in air cylinder. Piston seals are U-cup type for long service life. Standard built-in stroke adjustment and stroke lock for precise, repetitive operation. Hall Effect sensors are available to monitor stroke position. Multiple mounting surfaces on the body and endplate with threaded and counterbored holes for easy mounting choices.
| AGI - American Grippers Inc. | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | AGMS-2-3 |
| Product Name | Mini Power Slide |
| Stroke | 0.0 to 1.5 inch (0.0 to 38.1 mm) |
| Rated Load/Force | 35 lbs (15.87 kg) |
| Operating Pressure | 30 to 120 psi (21.11 to 84.45 m H2O) |
| Shaft Diameter | 0.7500 inch (19.05 mm) |
| Operating Temperature | -20 to 150 F (-28.89 to 65.56 C) |