Compact, Long Stroke Escapments - made for seperating and isolating individual parts from tracks, vibratory feeders or conveyors.Internal Sequensing & Cross porting: - make dure both rods are extended before either rod can retract, ensuring positive part feeding. Easy part jam clearing: - due to internal back pressure cross port design, this allows both rods to be retracted with the air off.Piston seals are U-CUO type for long service life.Hall Effect sensors are available to monitor stroke position at any point in the stroke.
| AGI - American Grippers Inc. | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | AGE-2 |
| Product Name | Feed Escapement w/ Air Cylinder |
| Stroke | 0.0 to 1.25 inch (0.0 to 31.75 mm) |
| Rated Load/Force | 35 lbs (15.87 kg) |
| Operating Pressure | 40 to 120 psi (28.15 to 84.45 m H2O) |
| Shaft Diameter | 0.7500 inch (19.05 mm) |
| Operating Temperature | -20 to 150 F (-28.89 to 65.56 C) |