AGI - American Grippers Inc. Tool Changer AGC-30

Description
Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can couple with the tool mounting adapter in less than 1/2 second.Low Deflection - The unique latching mechanism pulls the tool adapter into the robot adapter body - preloading the toll mounting adapter for excellent rigidity.Coupling Window - The robat adapter pulls up the tool adapter, allowing the user to couple while up to 0.4" off the face of the tool mounting plate.
Datasheet
Description
Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can couple with the tool mounting adapter in less than 1/2 second.Low Deflection - The unique latching mechanism pulls the tool adapter into the robot adapter body - preloading the toll mounting adapter for excellent rigidity.Coupling Window - The robat adapter pulls up the tool adapter, allowing the user to couple while up to 0.4" off the face of the tool mounting plate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tool Changer - AGC-30 - AGI - American Grippers Inc.
Trumbull, CT, USA
Tool Changer
AGC-30
Tool Changer AGC-30
Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can couple with the tool mounting adapter in less than 1/2 second.Low Deflection - The unique latching mechanism pulls the tool adapter into the robot adapter body - preloading the toll mounting adapter for excellent rigidity.Coupling Window - The robat adapter pulls up the tool adapter, allowing the user to couple while up to 0.4" off the face of the tool mounting plate.

Fail Safe - The locking mechanism remains locked even with a loss of pnumatic pressure.Handles High Moments as Extremely High Repeatability - The index pin gives Tool Chang Adapters the ability to handle radical moments, with high repeatablity +/- 0.0005 in.Fast Coupling - The robot adapter can couple with the tool mounting adapter in less than 1/2 second.Low Deflection - The unique latching mechanism pulls the tool adapter into the robot adapter body - preloading the toll mounting adapter for excellent rigidity.Coupling Window - The robat adapter pulls up the tool adapter, allowing the user to couple while up to 0.4" off the face of the tool mounting plate.

Supplier's Site Datasheet

Technical Specifications

  AGI - American Grippers Inc.
Product Category Robotic Tool Changers
Product Number AGC-30
Product Name Tool Changer
Power Supplied Electrical (optional feature); Pneumatic
Applications Assembly; Material Handling; Medical / Sterile; Pick and Place; Electronics
Weight 3 lbs (1.36 kg)
Pay Load 80 lbs (36.28 kg)
Number of Electric Lines 25
Unlock Full Specs
to access all available technical data

Similar Products

Tool Changers and Attachments for Robot Applications -  - Robot System Products
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling; Pick and Place; Welding
Weight 0.2205 to 46.3 lbs (0.1000 to 21 kg)
View Details
Specs
Applications Material Handling; Pick and Place
Weight 10.8 lbs (4.9 kg)
Pay Load 11.03 lbs (5 kg)
View Details
Tool Changer - AGC-50 - AGI - American Grippers Inc.
AGI - American Grippers Inc.
Specs
Power Supplied Electrical (optional feature); Pneumatic
Applications Assembly; Material Handling; Medical / Sterile; Pick and Place; Electronics
Weight 10.6 lbs (4.81 kg)
View Details