Aggressive Hydraulics Inc. 900 Series 3000 PSI Heavy Duty Hydraulic Cylinders 980-**.**

Description
900 Series Cylinders All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet
Description
900 Series Cylinders All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 Series 3000 PSI Heavy Duty Hydraulic Cylinders - 980-**.** - Aggressive Hydraulics Inc.
Blaine, MN, USA
900 Series 3000 PSI Heavy Duty Hydraulic Cylinders
980-**.**
900 Series 3000 PSI Heavy Duty Hydraulic Cylinders 980-**.**
900 Series Cylinders All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 3000 PSI Heavy Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Increased bearing length on both head & piston Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension

900 Series Cylinders

All 900 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty.

Features

  • 3000 PSI Heavy Duty Type
  • Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
  • Ground & polished, hard chrome plated rods (75,000 min. yield)
  • Welded style construction certified to A.W.S. B2.1
  • Internally threaded head design with buttress threads
  • Highest quality seal configurations compatible with petroleum base fluids
  • Increased bearing length on both head & piston
  • Ductile iron head gland & piston
  • Piston utilizes wear bearings
  • Nylon inserted lock nut
  • Standard paint; grey primer

Ordering Information

  • To complete part #; replace (**.**) with stroke required
  • Other port sizes and locations are available upon request
  • Consult factory for longer stroke and or higher pressure applications
  • Maximum stroke based on full load at full extension
Supplier's Site Datasheet

Technical Specifications

  Aggressive Hydraulics Inc.
Product Category Hydraulic Cylinders
Product Number 980-**.**
Product Name 900 Series 3000 PSI Heavy Duty Hydraulic Cylinders
Stroke 94 inch (2388 mm)
Operating Pressure 3000 psi (2111 m H2O)
Bore Size 8 inch (203 mm)
Shaft Diameter 4 inch (102 mm)
Cylinder Configuration Simple
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Heavy Duty Cylinders - 60464 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 3925 lbs (1780 kg)
Operating Pressure 200 to 5000 psi (141 to 3519 m H2O)
View Details
2 suppliers
Linear Hydraulic Actuation System - easymotion® - Bansbach Easylift®
Specs
Stroke 1.97 to 29.53 inch (50 to 750 mm)
Rated Load/Force 26.98 to 495 lbs (12.23 to 224 kg)
Cylinder Configuration Simple
View Details
Round Air Cylinders - Compact® - Compact Automation
Specs
Bore Size 0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration Simple
Cylinder Action Double
View Details
HJ H Gravity Return Hydraulic Cylinder WLL ton 100 - 5211100122054 - Certex UK
Specs
Rated Load/Force 220462 lbs (99983 kg)
Operating Pressure 10443 psi (7349 m H2O)
Cylinder Action Double
View Details