Aggressive Hydraulics Inc. 300 Series 2500 PSI Hydraulic Cylinders 320-**.**

Description
300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet
Description
300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension
Datasheet

Suppliers

Company
Product
Description
Supplier Links
300 Series 2500 PSI Hydraulic Cylinders - 320-**.** - Aggressive Hydraulics Inc.
Blaine, MN, USA
300 Series 2500 PSI Hydraulic Cylinders
320-**.**
300 Series 2500 PSI Hydraulic Cylinders 320-**.**
300 Series Cylinders All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty. Features 2500 PSI Standard Duty Type Cold drawn (high impact) 75,000 min. yield D.O.M. tubing Ground & polished, hard chrome plated rods (75,000 min. yield) Welded style construction certified to A.W.S. B2.1 Internally threaded head design with buttress threads Highest quality seal configurations compatible with petroleum base fluids Ductile iron head gland & piston Piston utilizes wear bearings Nylon inserted lock nut Standard paint; grey primer Ordering Information To complete part #; replace (**.**) with stroke required Other port sizes and locations are available upon request Consult factory for longer stroke and or higher pressure applications Maximum stroke based on full load at full extension

300 Series Cylinders

All 300 Series Cylinders are 100% manufactured in the U.S.A. and are backed by the Aggressive Hydraulics Cylinder Warranty.

Features

  • 2500 PSI Standard Duty Type
  • Cold drawn (high impact) 75,000 min. yield D.O.M. tubing
  • Ground & polished, hard chrome plated rods (75,000 min. yield)
  • Welded style construction certified to A.W.S. B2.1
  • Internally threaded head design with buttress threads
  • Highest quality seal configurations compatible with petroleum base fluids
  • Ductile iron head gland & piston
  • Piston utilizes wear bearings
  • Nylon inserted lock nut
  • Standard paint; grey primer

Ordering Information

  • To complete part #; replace (**.**) with stroke required
  • Other port sizes and locations are available upon request
  • Consult factory for longer stroke and or higher pressure applications
  • Maximum stroke based on full load at full extension
Supplier's Site Datasheet

Technical Specifications

  Aggressive Hydraulics Inc.
Product Category Linear Actuators
Product Number 320-**.**
Product Name 300 Series 2500 PSI Hydraulic Cylinders
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

PICA™ Thru Actuator - P-010.xxH – P-025.xxH - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.1969 to 3.15 inch (5 to 80 mm)
Rated Force 270 to 2158 lbs (122 to 979 kg)
View Details
Stepper Type Linear Actuator - AxialPower™ Plus APPS23 - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Rated Speed 6 in/sec (9.14 m/min)
View Details
Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details
Electric Actuators/Cylinders - 2171-EGSK-46-200-10P-ND - DigiKey
Specs
Stroke or X-Axis Travel 7.87 inch (200 mm)
Rated Speed 20.47 in/sec (31.2 m/min)
Rated Force 59.35 lbs (26.92 kg)
View Details