AES Industries, Inc. Pneumatic Filter 45500

Description
STRAINER / SIPHON FEED GUN. FREE 2 YEAR RADWELL WARRANTY
Description
STRAINER / SIPHON FEED GUN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 23343340 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
23343340
Pneumatic Filter 23343340
STRAINER / SIPHON FEED GUN. FREE 2 YEAR RADWELL WARRANTY

STRAINER / SIPHON FEED GUN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 23343340
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Plastic Fan Filter Assembly - PFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 2.36 inch (60 mm)
View Details
80mm Fan Filter Media 45PPI - 09325-M/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
HVAC Air Filters - 1221773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Media roll
Airflow 1181 SCFM (2008 m³/hr)
View Details